61222 -- CU MIRROR-90° PHASE SHIFT
Ophir-Spiricon Inc.
Cu Mirror-90° Phase Shift
61222
Datasheet
Datasheet
Suppliers
Cu Mirror-90° Phase Shift
61222
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
61222 |
|
Product Name
|
Cu Mirror-90° Phase Shift |
|
Mirror Types
|
Laser Mirror
|
|
Diameter/Width
|
49.78 mm (1.96 inch)
|
|
Thickness
|
10 mm (0.3937 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Changchun Yutai Optics Co., Ltd.
Mirror Types
Flat Mirror; Spherical Mirror
Mirror Shape
Round; Rectangular / Square; Elliptical
Mirror Materials
Fused Silica; H-K9L or fused silica
View Details
Mirror Types
Flat Mirror
Diameter/Width
5 to 76.2 mm (0.1969 to 3 inch)
Thickness
0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
ORAFOL Fresnel Optics GmbH
Mirror Types
Reflector
Clear Aperture
226 mm (8.88 inch)
View Details
Mirror Types
Laser Mirror
Mirror Shape
Rectangular / Square
Surface Quality
10-5 Scratch / Dig
View Details