61211 -- DURALENS FOCUSING LENS
Ophir-Spiricon Inc.
Duralens Focusing Lens
61211
Datasheet
Datasheet
Suppliers
Duralens Focusing Lens
61211
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
61211 |
|
Product Name
|
Duralens Focusing Lens |
|
Lens Type
|
Spherical Lens
|
|
Lens Application
|
Infrared
|
|
Focal Length
|
127 mm (5 inch)
|
|
Edge Thickness
|
6 mm (0.2362 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
3.1 mm (0.1220 inch)
View Details
Lens Type
Meniscus
Edge Thickness
7.4 mm (0.2913 inch)
Diameter / Length
38.1 mm (1.5 inch)
View Details