Ophir-Spiricon Inc. Duralens™ Focusing Lens 61014

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
61014
Duralens™ Focusing Lens 61014
Supplier's Site Datasheet
Logan, UT, USA
Duralens™ Focusing Lens
61014
Duralens™ Focusing Lens 61014
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 61014
Product Name Duralens™ Focusing Lens
Lens Type Meniscus
Lens Application Infrared
Focal Length 127 mm (5 inch)
Edge Thickness 7.87 mm (0.3098 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Optical BK7 Glass Balls -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Ball
Materials BK7 Glass
Surface Quality 40-20 Scratch / Dig
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Positive Fresnel Lense - SC 234 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 38 mm (1.5 inch)
View Details