Ophir-Spiricon Inc. Duralens™ Focusing Lens 60992

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
60992
Duralens™ Focusing Lens 60992
Supplier's Site Datasheet
Logan, UT, USA
Duralens™ Focusing Lens
60992
Duralens™ Focusing Lens 60992
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 60992
Product Name Duralens™ Focusing Lens
Lens Type Meniscus
Lens Application Infrared
Focal Length 254 mm (10 inch)
Edge Thickness 9.6 mm (0.3780 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
IR CaF2(Calcium Fluoride) -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Application Infrared
Materials Calcium Fluoride
View Details
Optical Lenses - Double-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -20 to -250 mm (-0.7874 to -9.84 inch)
View Details
Negative Fresnel Lense - SC 259 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -18.3 mm (-0.7205 inch)
View Details