60174 -- SI FOLDING MIRROR
Ophir-Spiricon Inc.
Si Folding Mirror
60174
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
60174 |
|
Product Name
|
Si Folding Mirror |
|
Mirror Types
|
Laser Mirror
|
|
Diameter/Width
|
25.4 mm (1 inch)
|
|
Thickness
|
3 mm (0.1181 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Changchun Yutai Optics Co., Ltd.
Mirror Types
Flat Mirror; Spherical Mirror
Mirror Shape
Round; Rectangular / Square; Elliptical
Mirror Materials
Fused Silica; H-K9L or fused silica
View Details
Mirror Types
Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range
250 to 800 nm (2500 to 8000 Å)
Diameter/Width
5 to 76.2 mm (0.1969 to 3 inch)
View Details
ORAFOL Fresnel Optics GmbH
Mirror Types
Reflector
Clear Aperture
285 mm (11.2 inch)
View Details
Mirror Types
Laser Mirror
Mirror Shape
Rectangular / Square
Surface Quality
10-5 Scratch / Dig
View Details