Onvio LLC SW Series Planetary Speed Reducer SW - 30 - 01

Description
Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash Spanner design guarantees for precise placement of bevel gears and insures backlash down to 3 arc minutes Quiet and Smooth Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed
Description
Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash Spanner design guarantees for precise placement of bevel gears and insures backlash down to 3 arc minutes Quiet and Smooth Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed

Suppliers

Company
Product
Description
Supplier Links
SW Series Planetary Speed Reducer - SW - 30 - 01 - Onvio LLC
Salem, NH, USA
SW Series Planetary Speed Reducer
SW - 30 - 01
SW Series Planetary Speed Reducer SW - 30 - 01
Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash Spanner design guarantees for precise placement of bevel gears and insures backlash down to 3 arc minutes Quiet and Smooth Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed
  • Universal Servo Interface
    Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters
  • Modular High Tech Design
    Modularity and flexible design offer an advanced technology reducer that can be universally mounted
  • Low Backlash
    Spanner design guarantees for precise placement of bevel gears and insures backlash down to 3 arc minutes
  • Quiet and Smooth
    Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number SW - 30 - 01
Product Name SW Series Planetary Speed Reducer
Gearing Helical; Bevel / Miter
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 1 (X : 1)
Rated Output Torque 531 In-lbs (612 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KSBG-MO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
View Details
L Box 5:1 Bronze - L5B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details