Onvio LLC HP Series Planetary Speed Reducer HP - 030 - 050

Description
Description

Suppliers

Company
Product
Description
Supplier Links
HP Series Planetary Speed Reducer - HP - 030 - 050 - Onvio LLC
Salem, NH, USA
HP Series Planetary Speed Reducer
HP - 030 - 050
HP Series Planetary Speed Reducer HP - 030 - 050
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number HP - 030 - 050
Product Name HP Series Planetary Speed Reducer
Gearing Spur; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 50 (X : 1)
Rated Output Torque 1593 In-lbs (1837 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-45 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 45 (X : 1)
View Details
L Box 20:1 Bronze - L20B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
KHK KBX-202L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-202l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details