Onvio LLC HP Series Planetary Speed Reducer HP - 020 - 020

Description
Description

Suppliers

Company
Product
Description
Supplier Links
HP Series Planetary Speed Reducer - HP - 020 - 020 - Onvio LLC
Salem, NH, USA
HP Series Planetary Speed Reducer
HP - 020 - 020
HP Series Planetary Speed Reducer HP - 020 - 020
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number HP - 020 - 020
Product Name HP Series Planetary Speed Reducer
Gearing Spur; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 20 (X : 1)
Rated Output Torque 442 In-lbs (510 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/144 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 144 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details