Onvio LLC AW Series Planetary Speed Reducer AW - 30 - 035

Description
High Torsional Stiffness Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity Cool Operation Unique fins dissipate heat from servo motor and helps to lighten gearbox Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash AP precision gearbox stage provides high ratio and extremely low backlash High Capacity Output Bearings Two output bearings, located forward in the gearbox result in higher bearing capacity and longer bearing life
Description
High Torsional Stiffness Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity Cool Operation Unique fins dissipate heat from servo motor and helps to lighten gearbox Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash AP precision gearbox stage provides high ratio and extremely low backlash High Capacity Output Bearings Two output bearings, located forward in the gearbox result in higher bearing capacity and longer bearing life

Suppliers

Company
Product
Description
Supplier Links
AW Series Planetary Speed Reducer - AW - 30 - 035 - Onvio LLC
Salem, NH, USA
AW Series Planetary Speed Reducer
AW - 30 - 035
AW Series Planetary Speed Reducer AW - 30 - 035
High Torsional Stiffness Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity Cool Operation Unique fins dissipate heat from servo motor and helps to lighten gearbox Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash AP precision gearbox stage provides high ratio and extremely low backlash High Capacity Output Bearings Two output bearings, located forward in the gearbox result in higher bearing capacity and longer bearing life
  • High Torsional Stiffness
    Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity
  • Cool Operation
    Unique fins dissipate heat from servo motor and helps to lighten gearbox
  • Universal Servo Interface
    Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters
  • Modular High Tech Design
    Modularity and flexible design offer an advanced technology reducer that can be universally mounted
  • Low Backlash
    AP precision gearbox stage provides high ratio and extremely low backlash
  • High Capacity Output Bearings
    Two output bearings, located forward in the gearbox result in higher bearing capacity and longer bearing life
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number AW - 30 - 035
Product Name AW Series Planetary Speed Reducer
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 35 (X : 1)
Rated Output Torque 1549 In-lbs (1786 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-800 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 800 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KBG-HO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Hollow shaft
View Details
GB80 30:1 - GB8030 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details