Onvio LLC AW Series Planetary Speed Reducer AW - 10 - 010

Description
High Torsional Stiffness Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity Cool Operation Unique fins dissipate heat from servo motor and helps to lighten gearbox Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash AP precision gearbox stage provides high ratio and extremely low backlash High Capacity Output Bearings Two output bearings, located forward in the gearbox result in higher bearing capacity and longer bearing life
Description
High Torsional Stiffness Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity Cool Operation Unique fins dissipate heat from servo motor and helps to lighten gearbox Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash AP precision gearbox stage provides high ratio and extremely low backlash High Capacity Output Bearings Two output bearings, located forward in the gearbox result in higher bearing capacity and longer bearing life

Suppliers

Company
Product
Description
Supplier Links
AW Series Planetary Speed Reducer - AW - 10 - 010 - Onvio LLC
Salem, NH, USA
AW Series Planetary Speed Reducer
AW - 10 - 010
AW Series Planetary Speed Reducer AW - 10 - 010
High Torsional Stiffness Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity Cool Operation Unique fins dissipate heat from servo motor and helps to lighten gearbox Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash AP precision gearbox stage provides high ratio and extremely low backlash High Capacity Output Bearings Two output bearings, located forward in the gearbox result in higher bearing capacity and longer bearing life
  • High Torsional Stiffness
    Contact of three planetary gears in the steel crown gear along with a large diameter utput, provide outstanding rigidity
  • Cool Operation
    Unique fins dissipate heat from servo motor and helps to lighten gearbox
  • Universal Servo Interface
    Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters
  • Modular High Tech Design
    Modularity and flexible design offer an advanced technology reducer that can be universally mounted
  • Low Backlash
    AP precision gearbox stage provides high ratio and extremely low backlash
  • High Capacity Output Bearings
    Two output bearings, located forward in the gearbox result in higher bearing capacity and longer bearing life
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number AW - 10 - 010
Product Name AW Series Planetary Speed Reducer
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 10 (X : 1)
Maximum Input Speed 6000 rpm
Backlash 3 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
KHK CBX-191LJ, L Type, Size 19, Style J, CBX Bevel Box - cbx-191lj - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details