Onvio LLC AP Series Planetary Speed Reducer AP - 050 - 07

Description
Description

Suppliers

Company
Product
Description
Supplier Links
AP Series Planetary Speed Reducer - AP - 050 - 07 - Onvio LLC
Salem, NH, USA
AP Series Planetary Speed Reducer
AP - 050 - 07
AP Series Planetary Speed Reducer AP - 050 - 07
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number AP - 050 - 07
Product Name AP Series Planetary Speed Reducer
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 6637 In-lbs (7653 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details