Onvio LLC AP Series Planetary Speed Reducer AP - 050 - 020

Description
Description

Suppliers

Company
Product
Description
Supplier Links
AP Series Planetary Speed Reducer - AP - 050 - 020 - Onvio LLC
Salem, NH, USA
AP Series Planetary Speed Reducer
AP - 050 - 020
AP Series Planetary Speed Reducer AP - 050 - 020
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number AP - 050 - 020
Product Name AP Series Planetary Speed Reducer
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 20 (X : 1)
Rated Output Torque 6637 In-lbs (7653 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/576 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 576 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details