Onvio LLC AP Series Planetary Speed Reducer AP - 040 - 090

Description
Description

Suppliers

Company
Product
Description
Supplier Links
AP Series Planetary Speed Reducer - AP - 040 - 090 - Onvio LLC
Salem, NH, USA
AP Series Planetary Speed Reducer
AP - 040 - 090
AP Series Planetary Speed Reducer AP - 040 - 090
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number AP - 040 - 090
Product Name AP Series Planetary Speed Reducer
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 90 (X : 1)
Maximum Input Speed 4000 rpm
Backlash 5 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details