Onvio LLC AP Series Planetary Speed Reducer AP - 030 - 07

Description
Description

Suppliers

Company
Product
Description
Supplier Links
AP Series Planetary Speed Reducer - AP - 030 - 07 - Onvio LLC
Salem, NH, USA
AP Series Planetary Speed Reducer
AP - 030 - 07
AP Series Planetary Speed Reducer AP - 030 - 07
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number AP - 030 - 07
Product Name AP Series Planetary Speed Reducer
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 7 (X : 1)
Rated Output Torque 1549 In-lbs (1786 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details