Onvio LLC AP Series Planetary Speed Reducer AP - 010 - 070

Description
Description

Suppliers

Company
Product
Description
Supplier Links
AP Series Planetary Speed Reducer - AP - 010 - 070 - Onvio LLC
Salem, NH, USA
AP Series Planetary Speed Reducer
AP - 010 - 070
AP Series Planetary Speed Reducer AP - 010 - 070
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number AP - 010 - 070
Product Name AP Series Planetary Speed Reducer
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 70 (X : 1)
Rated Output Torque 274 In-lbs (316 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
KHK CBX-191LB, L Type, Size 19, Style B, CBX Bevel Box - cbx-191lb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details