Onvio LLC AL Series Planetary Speed Reducer AL - 030 - 05

Description
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.
Description
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Suppliers

Company
Product
Description
Supplier Links
AL Series Planetary Speed Reducer - AL - 030 - 05 - Onvio LLC
Salem, NH, USA
AL Series Planetary Speed Reducer
AL - 030 - 05
AL Series Planetary Speed Reducer AL - 030 - 05
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm.

Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation.

Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Supplier's Site
AL Series Planetary Speed Reducer - AL - 030 - 05 - Onvio LLC
Salem, NH, USA
AL Series Planetary Speed Reducer
AL - 030 - 05
AL Series Planetary Speed Reducer AL - 030 - 05
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm.

Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation.

Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Supplier's Site

Technical Specifications

  Onvio LLC Onvio LLC
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number AL - 030 - 05 AL - 030 - 05
Product Name AL Series Planetary Speed Reducer AL Series Planetary Speed Reducer
Gearing Planetary Planetary
Gear Ratio 5 (X : 1) 5 (X : 1)
Rated Output Torque 885 In-lbs (1020 kg-cm) 212 In-lbs (245 kg-cm)
Maximum Input Speed 4600 rpm 4600 rpm
Backlash 12 arcmin 12 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - SPLF - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 17 arcmin
View Details
S Box 70:1 Bronze - S70B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details