Onvio LLC AL Series Planetary Speed Reducer AL - 030 - 025

Description
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.
Description
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Suppliers

Company
Product
Description
Supplier Links
AL Series Planetary Speed Reducer - AL - 030 - 025 - Onvio LLC
Salem, NH, USA
AL Series Planetary Speed Reducer
AL - 030 - 025
AL Series Planetary Speed Reducer AL - 030 - 025
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm.

Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation.

Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Supplier's Site
AL Series Planetary Speed Reducer - AL - 030 - 025 - Onvio LLC
Salem, NH, USA
AL Series Planetary Speed Reducer
AL - 030 - 025
AL Series Planetary Speed Reducer AL - 030 - 025
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm.

Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation.

Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Supplier's Site

Technical Specifications

  Onvio LLC Onvio LLC
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number AL - 030 - 025 AL - 030 - 025
Product Name AL Series Planetary Speed Reducer AL Series Planetary Speed Reducer
Gearing Planetary Planetary
Gear Ratio 25 (X : 1) 25 (X : 1)
Rated Output Torque 885 In-lbs (1020 kg-cm) 212 In-lbs (245 kg-cm)
Maximum Input Speed 4600 rpm 4600 rpm
Backlash 12 arcmin 12 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details