Onvio LLC AL Series Planetary Speed Reducer AL - 023 - 050

Description
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.
Description
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Suppliers

Company
Product
Description
Supplier Links
AL Series Planetary Speed Reducer - AL - 023 - 050 - Onvio LLC
Salem, NH, USA
AL Series Planetary Speed Reducer
AL - 023 - 050
AL Series Planetary Speed Reducer AL - 023 - 050
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm.

Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation.

Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Supplier's Site
AL Series Planetary Speed Reducer - AL - 023 - 050 - Onvio LLC
Salem, NH, USA
AL Series Planetary Speed Reducer
AL - 023 - 050
AL Series Planetary Speed Reducer AL - 023 - 050
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm.

Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation.

Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Supplier's Site

Technical Specifications

  Onvio LLC Onvio LLC
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number AL - 023 - 050 AL - 023 - 050
Product Name AL Series Planetary Speed Reducer AL Series Planetary Speed Reducer
Gearing Planetary Planetary
Gear Ratio 50 (X : 1) 50 (X : 1)
Rated Output Torque 29.2 In-lbs (33.67 kg-cm) 1726 In-lbs (1990 kg-cm)
Maximum Input Speed 6000 rpm 6000 rpm
Backlash 12 arcmin 12 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-24 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 24 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-L - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
LIS 25:1 Composite - LIS-25C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 25 (X : 1)
Rated Output Torque 451 In-lbs (520 kg-cm)
View Details