Onvio LLC AL Series Planetary Speed Reducer AL - 010 - 05

Description
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.
Description
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Suppliers

Company
Product
Description
Supplier Links
AL Series Planetary Speed Reducer - AL - 010 - 05 - Onvio LLC
Salem, NH, USA
AL Series Planetary Speed Reducer
AL - 010 - 05
AL Series Planetary Speed Reducer AL - 010 - 05
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm.

Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation.

Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Supplier's Site
AL Series Planetary Speed Reducer - AL - 010 - 05 - Onvio LLC
Salem, NH, USA
AL Series Planetary Speed Reducer
AL - 010 - 05
AL Series Planetary Speed Reducer AL - 010 - 05
Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm. Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation. Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Onvio's value planetary, AL , provides designers with an economical, precision planetary gearbox that is perfect for today's stepper and emerging low cost servo motors. The design incorporates single or two stages of planetary gearing to create four frame sizes with rated torque from 6 Nm up to 100 Nm.

Gearboxes are produced with less than 12 arc minutes of backlash in a single stage and less than 15 arc minutes in a two stage gearbox. The AL reducer is available in eight standard ratios from 3:1 to 100:1. The cylindrical housing is supplied with either face mounted holes or a square NEMA flange making it a versatile gearbox for global installation.

Select Onvio's AL gearbox when your requirements call for an economical precision gearbox.

Supplier's Site

Technical Specifications

  Onvio LLC Onvio LLC
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number AL - 010 - 05 AL - 010 - 05
Product Name AL Series Planetary Speed Reducer AL Series Planetary Speed Reducer
Gearing Planetary Planetary
Gear Ratio 5 (X : 1) 5 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm) 29.2 In-lbs (33.67 kg-cm)
Maximum Input Speed 6000 rpm 6000 rpm
Backlash 12 arcmin 12 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
KHK KBX-102T, T Type, Size 10, Right Angle, KBX Bevel Box - kbx-102t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 1.1 lbs (0.4998 kg)
View Details
Planetary Gearheads Series 10/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details