Bipolar (BJT) Transistor PNP 25V 2A 100MHz 1W Through Hole TO-226
TRANSISTOR, PNP, -25V, -2A, TO-226-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz
TRANS PNP 25V 2A TO226
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZTX749FS-ND | 18C8822 | ZTX749 |
| Product Name | Single Bipolar Transistors | Transistor, Pnp, -25V, -2A, To-226-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3 | |
| Transistor Type | Transistor, Pnp, -25V, -2A, To-226-3; Transistor Polarity Onsemi |