Bipolar (BJT) Transistor NPN - Darlington 100V 800mA 1W Through Hole TO-226
TRANS NPN DARL 100V 0.8A TO226
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZTX614FS-ND | ZTX614 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |