onsemi Connectors, Interconnects Backplane Connectors DIN 41612 XC5B-3231-0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: XC5 Package: Bulk Product Status: Active Connector Type: Receptacle, Female Sockets Number of Positions: 32 Contact Finish Thickness: 16.0µin (0.41µm) Mounting Type: Through Hole Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: XC5 Package: Bulk Product Status: Active Connector Type: Receptacle, Female Sockets Number of Positions: 32 Contact Finish Thickness: 16.0µin (0.41µm) Mounting Type: Through Hole Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Backplane Connectors DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors DIN 41612
Connectors, Interconnects Backplane Connectors DIN 41612
Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: XC5 Package: Bulk Product Status: Active Connector Type: Receptacle, Female Sockets Number of Positions: 32 Contact Finish Thickness: 16.0µin (0.41µm) Mounting Type: Through Hole Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Omron Electronics Inc-EMC Div
Category: Connectors, Interconnects Backplane Connectors DIN 41612
Series: XC5
Package: Bulk
Product Status: Active
Connector Type: Receptacle, Female Sockets
Number of Positions: 32
Contact Finish Thickness: 16.0µin (0.41µm)
Mounting Type: Through Hole
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Backplane Connectors DIN 41612
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details