onsemi Bridge Rectifiers - W06G W06G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1279955-W06G Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Circular, WOB Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: W06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 5μA at 600V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1279955-W06G Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Circular, WOB Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: W06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 5μA at 600V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - W06G - 1279955-W06G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - W06G
1279955-W06G
Bridge Rectifiers - W06G 1279955-W06G
Manufacturer: ON Semiconductor Win Source Part Number: 1279955-W06G Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Circular, WOB Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: W06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: ON Semiconductor
Win Source Part Number: 1279955-W06G
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: WOB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Circular, WOB
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: W06
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1279955-W06G
Product Name Bridge Rectifiers - W06G
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details