Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 098726-VEC2901-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - Special Purpose
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 8-SMD, Flat Lead
Manufacturer Device Package: 8-VEC
Current Rating: 5A NPN, 150mA N-Channel
Applications: General Purpose
Voltage - Rated: 50V NPN, 30V N-Channel
Transistor Type: NPN, N-Channel
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 098726-VEC2901-TL-E |
| Product Name | Discrete Semiconductor Products |