Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103815-VEC2803-TL-E
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 900 mW
Resistance: 86 mΩ
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 3 A
Drain to Source Resistance: 86 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1103815-VEC2803-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2803-TL-E |
| Package Type | SOT3 |