Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Package: Tape & Reel (TR)
Operating Temperature: 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: SOT-28FL/VEC8
Base Product Number: VEC2616
Product Status: Obsolete
Complementary Power MOSFET 60V, 3000-REEL Product overview: VEC2616-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VEC2616-TL-W can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 60V 3A/2.5A SOT28
MOSFET N/P-CH 60V 3A/2.5A VEC8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-VEC2616-TL-W | VEC2616-TL-W | VEC2616-TL-W | VEC2616-TL-W | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays | 60V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Package Type | SOT3 | 8-SMD, Flat Lead | |||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||||
| Polarity | P-Channel; N and P-Channel | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |