onsemi 30V 3A Bipolar Transistor VEC2102-TL-E

Description
Trans 2PNP 30V 3A 8VEC Product overview: VEC2102-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-VEC2102-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans 2PNP 30V 3A 8VEC Product overview: VEC2102-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-VEC2102-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A Bipolar Transistor
283-VEC2102-TL-E
30V 3A Bipolar Transistor 283-VEC2102-TL-E
Trans 2PNP 30V 3A 8VEC Product overview: VEC2102-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-VEC2102-TL-E can be used for catalog matching and distributor lookup.

Trans 2PNP 30V 3A 8VEC Product overview: VEC2102-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-VEC2102-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - VEC2102-TL-E - 979514-VEC2102-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - VEC2102-TL-E
979514-VEC2102-TL-E
TRANSISTORS - RF Transistors (BJT) - VEC2102-TL-E 979514-VEC2102-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979514-VEC2102-TL-E Packaging: Digi-Reel® Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 8 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 1.1 W Max Breakdown Voltage: 30 V Collector Emitter Breakdown Voltage: 30 V Collector Emitter Voltage (VCEO): 235 mV Max Collector Current: 3 A Transition Frequency: 380 MHz

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979514-VEC2102-TL-E
Packaging: Digi-Reel®
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 8
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 1.1 W
Max Breakdown Voltage: 30 V
Collector Emitter Breakdown Voltage: 30 V
Collector Emitter Voltage (VCEO): 235 mV
Max Collector Current: 3 A
Transition Frequency: 380 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-VEC2102-TL-E 979514-VEC2102-TL-E
Product Name 30V 3A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - VEC2102-TL-E
IC(max) 3000 milliamps
Unlock Full Specs
to access all available technical data