Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic IC Family:-; Logic IC Base Number:-; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 15AC5128 |
| Product Name | Logic Family / Base Number Onsemi |