NPN/PNP BJT Transistor, 50V, 200mA, 114MHz, SC-88/SC70-6 Product overview: UMZ1NT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200mA, 114MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 200mA, 114MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMZ1NT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 50V 200mA 114MHz, 142MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 50V 200mA 114MHz, 142MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 50V 200mA 114MHz, 142MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
BIPOLAR TRANSISTOR, NPN & PNP, 50V; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:200mA; Power Dissipation Pd:250mW; DC Current Gain hFE:200hFE; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR ARRAY, DUAL COMP, 50V, SC-88; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:200mA; Power Dissipation Pd:250mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 200mA 60V Dual Complementary
TRAN NPN/PNP 50V 0.2A SC88/SC70
TRAN NPN/PNP 50V 0.2A SC88/SC70
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-UMZ1NT1G | UMZ1NT1GOSTR-ND | 26K5232 | 42AC1858 | UMZ1NT1G | UMZ1NT1G | UMZ1NT1G |
| Product Name | 50V 200mA 114MHz Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor, Npn & Pnp, 50V; Transistor Polarity Onsemi | Transistor Array, Dual Comp, 50V, Sc-88; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | |||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| VCBO | 60 volts | ||||||
| fT | 114 MHz |