Complementary Bipolar Digital Transistor (BRT), SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: UMC5NT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include transistor, BJT, switching, amplification, 88A, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UMC5NT1G can be used for catalog matching and distributor lookup.
BRT TRANSISTOR, 50V, 10K/4.7KOHM, SOT353; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; RF Transistor Case:SOT-353 RoHS Compliant: Yes
TRANS BRT NPN/PNP DUAL SOT-353
TRANS BRT NPN/PNP DUAL SOT-353
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors |
| Product Number | 294-UMC5NT1G | 26K5231 | UMC5NT1G | UMC5NT1G |
| Product Name | 88A Bipolar Transistor | Brt Transistor, 50V, 10K/4.7Kohm, Sot353; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Special Purpose | Special Purpose |
| Polarity | NPN; PNP | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | ||
| IC(max) | 100 milliamps | |||
| VCEO | 50 volts | |||
| VCBO | 50 volts | |||
| PD | 150 milliwatts |