onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADR2G ULQ2003ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1116384-ULQ2003ADR2G Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS2003TMX; ULN2003ADR2G; ULN2003A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1116384-ULQ2003ADR2G Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS2003TMX; ULN2003ADR2G; ULN2003A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADR2G
ULQ2003ADR2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADR2G ULQ2003ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1116384-ULQ2003ADR2G Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS2003TMX; ULN2003ADR2G; ULN2003A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1116384-ULQ2003ADR2G
Packaging: Reel - TR
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): DS2003TMX; ULN2003ADR2G; ULN2003A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULQ2003ADR2G
PMIC - Power Distribution Switches, Load Drivers ULQ2003ADR2G
IC PWR DRIVER NPN 1:1 16SOIC

IC PWR DRIVER NPN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULQ2003ADR2G ULQ2003ADR2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2003ADR2G PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details