onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR2G ULN2003ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 035957-ULN2003ADR2G Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003L-T; ULN2004LTR; ULN2003L; Introduction Date: November 26, 2007 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, Industrial, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 035957-ULN2003ADR2G Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003L-T; ULN2004LTR; ULN2003L; Introduction Date: November 26, 2007 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, Industrial, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR2G - ULN2003ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR2G
ULN2003ADR2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR2G ULN2003ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 035957-ULN2003ADR2G Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003L-T; ULN2004LTR; ULN2003L; Introduction Date: November 26, 2007 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, Industrial, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 035957-ULN2003ADR2G
Packaging: Reel - TR
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Family Name: ULN2003A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ULN2003L-T; ULN2004LTR; ULN2003L;
Introduction Date: November 26, 2007
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Lighting, Industrial, Consumer Electronics

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2003ADR2G
PMIC - Power Distribution Switches, Load Drivers ULN2003ADR2G
TRANS 7NPN DARL 50V 0.5A 16SOIC

TRANS 7NPN DARL 50V 0.5A 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2003ADR2G ULN2003ADR2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR2G PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details