onsemi Single FETs, MOSFETs UJ3C120080K3S

Description
N-Channel 1200V 33A (Tc) 254.2W (Tc) Through Hole TO-247-3
Request a Quote
Description
N-Channel 1200V 33A (Tc) 254.2W (Tc) Through Hole TO-247-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UJ3C120080K3S is a silicon carbide cascode JFET in a TO247-3 package measuring 15.90x20.96x5.03 mm, designed for high-efficiency switching applications such as EV charging, PV inverters, and motor drives. It features a 1200 V drain-source voltage rating, a typical on-resistance of 80 mΩ at 25°C, and a maximum junction temperature of 175°C. The device offers low gate charge (51 nC), ultra-low reverse recovery charge (180 nC), and is ESD protected with HBM Class 2 and CDM Class C3. It is RoHS compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The UJ3C120080K3S is a silicon carbide cascode JFET in a TO247-3 package measuring 15.90x20.96x5.03 mm, designed for high-efficiency switching applications such as EV charging, PV inverters, and motor drives. It features a 1200 V drain-source voltage rating, a typical on-resistance of 80 mΩ at 25°C, and a maximum junction temperature of 175°C. The device offers low gate charge (51 nC), ultra-low reverse recovery charge (180 nC), and is ESD protected with HBM Class 2 and CDM Class C3. It is RoHS compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-UJ3C120080K3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-UJ3C120080K3S-ND
Single FETs, MOSFETs 5556-UJ3C120080K3S-ND
N-Channel 1200V 33A (Tc) 254.2W (Tc) Through Hole TO-247-3

N-Channel 1200V 33A (Tc) 254.2W (Tc) Through Hole TO-247-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5556-UJ3C120080K3S-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SO-8
View Details
9 suppliers
20 V, 2 A PNP medium power transistors - BC69PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details