onsemi Repetitive Peak Reverse Voltage Onsemi UF4004.

Description
Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:150°C; Diode Case Style:DO-41 RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:150°C; Diode Case Style:DO-41 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Onsemi - 28AC5423 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Onsemi
28AC5423
Repetitive Peak Reverse Voltage Onsemi 28AC5423
Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:150°C; Diode Case Style:DO-41 RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:150°C; Diode Case Style:DO-41 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC5423
Product Name Repetitive Peak Reverse Voltage Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ideal Diodes - 1580420 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
High-speed switching diode - 1N4531,133 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details