The UF3C065040K4S is a silicon carbide cascode JFET designed for high-efficiency switching in applications such as EV charging, PV inverters, and motor drives. It is packaged in a TO247-4 case measuring 15.90 x 20.96 x 5.03 mm with 5.44P pin pitch. The device has a 650 V drain-source voltage rating, a typical on-resistance of 42 mΩ at 25°C, and continuous drain current of 54 A at 25°C case temperature. It supports a maximum junction temperature of 175°C and features low gate charge, low intrinsic capacitance, and excellent reverse recovery characteristics with Qrr of 138 nC and trr of 38 ns. The part is Pb-free, halogen-free, RoHS compliant, and ESD protected with HBM Class 2.
N-Channel 650V 54A (Tc) 326W (Tc) Through Hole TO-247-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-UF3C065040K4S-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |