The UF3C065030K4S is a silicon carbide cascode JFET designed for standard gate drive applications, combining a SiC JFET with a cascode-optimized MOSFET in a TO247-4 package measuring 15.90x20.96x5.03 mm. It rated for 650 V drain-source voltage and 85 A continuous drain current at 25 °C, with a maximum junction temperature of 175 °C. The device exhibits a typical on-resistance of 27 mΩ at 25 °C and 50 A, low gate charge of 43 nC, and excellent reverse recovery characteristics with a Qrr of 425 nC at 25 °C. The TO247-4 package enables fast switching and clean gate waveforms, eliminating the need for an external anti-parallel diode. It is Pb-free, halogen-free, and RoHS compliant.
N-Channel 650V 85A (Tc) 441W (Tc) Through Hole TO-247-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-UF3C065030K4S-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |