onsemi 5A 600V 1.3V DPAK Diode and Rectifier UD0506T-H

Description
Planar Ultrafast Rectifier, Low VF type, 5A, 600V, 1.3V, TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: UD0506T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, 1.3V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, 1.3V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UD0506T-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Planar Ultrafast Rectifier, Low VF type, 5A, 600V, 1.3V, TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: UD0506T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, 1.3V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, 1.3V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UD0506T-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 600V 1.3V DPAK Diode and Rectifier - 2085-UD0506T-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 600V 1.3V DPAK Diode and Rectifier
2085-UD0506T-H
5A 600V 1.3V DPAK Diode and Rectifier 2085-UD0506T-H
Planar Ultrafast Rectifier, Low VF type, 5A, 600V, 1.3V, TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: UD0506T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, 1.3V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, 1.3V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UD0506T-H can be used for catalog matching and distributor lookup.

Planar Ultrafast Rectifier, Low VF type, 5A, 600V, 1.3V, TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: UD0506T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, 1.3V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, 1.3V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UD0506T-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UD0506T-H - 901820-UD0506T-H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UD0506T-H
901820-UD0506T-H
Diodes, Rectifiers - Single - UD0506T-H 901820-UD0506T-H
Manufacturer: ON Semiconductor Win Source Part Number: 901820-UD0506T-H Features: Diode Standard 600 V 5A Through Hole TP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: UD050 Categories: Discrete Semiconductor Products Case / Package: TP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 901820-UD0506T-H
Features: Diode Standard 600 V 5A Through Hole TP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: UD050
Categories: Discrete Semiconductor Products
Case / Package: TP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 2085-UD0506T-H 901820-UD0506T-H
Product Name 5A 600V 1.3V DPAK Diode and Rectifier Diodes, Rectifiers - Single - UD0506T-H
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220021 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
 - BAS16UE6727HTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package TSOP6
RoHS Compliant RoHS
View Details
3 suppliers