PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 50AC7426 |
| Product Name | Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |
| AC Input | 6 to 36 volts |
| DC Input | 6 to 36 volts |