onsemi Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi UC3845BDR2G

Description
PWM CONT, CURRENT MODE, 52KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 52KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi - 50AC7424 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi
50AC7424
Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi 50AC7424
PWM CONT, CURRENT MODE, 52KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating TemperatureRoHS Compliant: Yes

PWM CONT, CURRENT MODE, 52KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 50AC7424
Product Name Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 6 to 36 volts
DC Input 6 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

GA800 Drive - GA80U5192AWM - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
FRENIC-MEGA AC Drive - FRN002G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
3 suppliers
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JAD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details