onsemi Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi UC3845BDG

Description
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi - 42K2722 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi
42K2722
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi 42K2722
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42K2722
Product Name Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV8301LDCA - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Controllers - 8209558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 750 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-200A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details