onsemi Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi UC3845BD1R2G

Description
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi - 38X6217 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi
38X6217
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi 38X6217
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes

Supplier's Site
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi - 45J2388 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi
45J2388
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi 45J2388
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes

Supplier's Site
Pwm Cntrl, 36V, 250Khz, 5Vref, 8Soic; Input Voltage Onsemi - 90W0909 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cntrl, 36V, 250Khz, 5Vref, 8Soic; Input Voltage Onsemi
90W0909
Pwm Cntrl, 36V, 250Khz, 5Vref, 8Soic; Input Voltage Onsemi 90W0909
PWM CNTRL, 36V, 250KHZ, 5VREF, 8SOIC; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

PWM CNTRL, 36V, 250KHZ, 5VREF, 8SOIC; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38X6217
Product Name Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U40550 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN0105G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-1-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details