onsemi Ic Current Mode Controller, 1A, Soic-8; Input Voltage Onsemi UC3845BD1G

Description
IC CURRENT MODE CONTROLLER, 1A, SOIC-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC CURRENT MODE CONTROLLER, 1A, SOIC-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Current Mode Controller, 1A, Soic-8; Input Voltage Onsemi - 71J8476 - Newark, An Avnet Company
Chicago, IL, United States
Ic Current Mode Controller, 1A, Soic-8; Input Voltage Onsemi
71J8476
Ic Current Mode Controller, 1A, Soic-8; Input Voltage Onsemi 71J8476
IC CURRENT MODE CONTROLLER, 1A, SOIC-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

IC CURRENT MODE CONTROLLER, 1A, SOIC-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 71J8476
Product Name Ic Current Mode Controller, 1A, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0009FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
2 suppliers
FRENIC-Ace AC Drive - FRN0290E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details