Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR PWM CM 8-DIP
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UC3844BVNOS-ND | UC3844BVN | 598-UC3844BVN |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR PWM CM 8-DIP |
| Configuration / Function | Boost | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) |
| fsw | 500 kHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Output Voltage Type | Fixed; Transistor Driver | Transistor Driver |