CURRENT MODE PWM CONTROLLER, 25V, 8-SOIC; Input Voltage:25V; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 42K2721 |
| Product Name | Current Mode Pwm Controller, 25V, 8-Soic; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |
| AC Input | 12 to 25 volts |
| DC Input | 12 to 25 volts |