Manufacturer: ON Semiconductor
Win Source Part Number: 1115555-UC3844BVD1R2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Family Name: UC3844B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V
Alternative Parts (Cross-Reference): E-UC3845BD1; E-UC3844BD1013TR; E-UC3844BD1; E-UC3844BD1013T;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Current Mode PWM Controller, SOIC-8, 250kHz, 30V Product overview: UC3844BVD1R2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250kHz, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250kHz, 30V, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3844BVD1R2G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1115555-UC3844BVD1R2G | 715-UC3844BVD1R2G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844BVD1R2G | 250kHz 30V SOIC DC-DC Converter IC |
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC |