onsemi Through-Hole 1A 250kHz DC-DC Converter IC UC3844BNG

Description
PWM Controller, 1A, 250kHz, 8-Pin PDIP, Through Hole Product overview: UC3844BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1A, 250kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3844BNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWM Controller, 1A, 250kHz, 8-Pin PDIP, Through Hole Product overview: UC3844BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1A, 250kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3844BNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1A 250kHz DC-DC Converter IC
715-UC3844BNG
Through-Hole 1A 250kHz DC-DC Converter IC 715-UC3844BNG
PWM Controller, 1A, 250kHz, 8-Pin PDIP, Through Hole Product overview: UC3844BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1A, 250kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3844BNG can be used for catalog matching and distributor lookup.

PWM Controller, 1A, 250kHz, 8-Pin PDIP, Through Hole Product overview: UC3844BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 1A, 250kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3844BNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-UC3844BNG
Product Name Through-Hole 1A 250kHz DC-DC Converter IC
Package Type Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 2 in
Input Voltage 36 volts
View Details