onsemi Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi UC3844BDR2G

Description
PWM CONT, CURRENT MODE, 52KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 52KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi - 50AC7422 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi
50AC7422
Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi 50AC7422
PWM CONT, CURRENT MODE, 52KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 52KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 50AC7422
Product Name Pwm Cont, Current Mode, 52Khz, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 14 to 36 volts
DC Input 14 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U40900 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-Ace AC Drive - FRN0002E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JAD-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details