onsemi Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi UC3844BDG

Description
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi - 70K6021 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi
70K6021
Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi 70K6021
CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, SOIC-14; Input Voltage:-; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 70K6021
Product Name Current Mode Pwm Controller, 25V, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10983LDPWPR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Controllers - 206421 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 960 watts
Continuous Current 40 amps
View Details
EtherCAT SERVOPACKs - SGD7S-R90FA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details