Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR PWM CM 14-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3844BDOS-ND | UC3844BD | UC3844BD |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| fsw | 500 kHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | Fixed; Transistor Driver |