onsemi Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi UC3843BVNG

Description
PWM CONTROLLER, 52KHZ, 30V, DIP-8; Input Voltage:30V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 52KHZ, 30V, DIP-8; Input Voltage:30V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi - 45J2383 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi
45J2383
Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi 45J2383
PWM CONTROLLER, 52KHZ, 30V, DIP-8; Input Voltage:30V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 52KHZ, 30V, DIP-8; Input Voltage:30V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45J2383
Product Name Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10983QPWPQ1 - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication Analog, I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
EtherCAT SERVOPACKs - SGD7S-8R4DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details